Samsung logo

Samsung Galaxy NotePRO 12.2 4G Qualcomm Snapdragon LTE 32 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45384
Info modified on:
07 Mar 2024, 15:34:52
Long product name Samsung Galaxy NotePRO 12.2 4G Qualcomm Snapdragon LTE 32 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android White:

12.2" 2560 x 1600, Snapdragon 800 2.3GHz, 3GB RAM, 32GB Flash + MicroSD, 8MP, Wi-Fi, 3G, 4G, Bluetooth 4.0, MicroUSB 3.0

Samsung Galaxy NotePRO 12.2 4G Qualcomm Snapdragon LTE 32 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android White:

e-Meeting
Meetings made easy. No paper or servers necessary. Meetings are more productive, efficient and greener when they’re powered by e-Meeting, a personal organizer with impressive sharing capabilities. With a simple mobile AP or Wi-Fi connection, you can link meeting participants by sharing data simultaneously and even take notes on the same whiteboard.

Stunning 12.2” Display
Powering entertainment and empowering productivity. Whether you’re watching a performance or creating a presentation, do it all with the GALAXY NotePRO. The 12.2” WQXGA (2560 x 1600) display means more of everything; more colour, more information and more detail. This versatile screen allows you to “flip” through digital magazines, review detailed work documents or enjoy your favourite movies with dual speakers.

Air Command
Always be in command of your PRO Your next destination is a click away with the S Pen. Hover the S Pen anywhere on the screen, then click the pen button to get instant access to five useful S Pen features including Action Memo, Scrapbooker, Screen Write, S Finder and Pen Window. * Screen images are simulated.

Enhanced Multi Window
Seamless multi tasking, four different ways. Instead of toggling between functions and apps, you can view multiple windows and do multiple things. Multi Window on the GALAXY NotePRO means four different screen views at the same time. Browse the web, watch a video, edit a document and play a game at the same time. How’s that for productivity?

Action Memo
Write down anything for now or later. By linking memos to actions, you can perform various tasks like calling the number or searching the address you just wrote down. * Screen images are simulated

Screen Write
Quickly grab a screenshot and make annotations on it before saving it to your gallery or sharing it via SMS, email or other apps.

Pen Window
Use the S Pen to summon a simple task which will pop up to give a whole new definition to multitasking.

Short summary description Samsung Galaxy NotePRO 12.2 4G Qualcomm Snapdragon LTE 32 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy NotePRO 12.2, 31 cm (12.2"), 2560 x 1600 pixels, 32 GB, 3 GB, Android, White

Long summary description Samsung Galaxy NotePRO 12.2 4G Qualcomm Snapdragon LTE 32 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy NotePRO 12.2. Display diagonal: 31 cm (12.2"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 753 g. Operating system installed: Android. Product colour: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.