Samsung Galaxy NotePRO 12.2, 31 cm (12.2"), 2560 x 1600 pixels, 32 GB, 3 GB, Android, Black
Samsung Galaxy NotePRO 12.2. Display diagonal: 31 cm (12.2"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 32 GB. Processor frequency: 1.9 GHz, Processor family: Samsung. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 750 g. Operating system installed: Android. Product colour: Black