Samsung Galaxy Note 10.1, 25.6 cm (10.1"), 2560 x 1600 pixels, 16 GB, 3 GB, Android, Black
Samsung Galaxy Note 10.1. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 16 GB. Processor frequency: 2.3 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 547 g. Operating system installed: Android. Product colour: Black