Samsung logo

Samsung Galaxy Note 10.1 2014 Edition 16 GB 25.6 cm (10.1") Wi-Fi 5 (802.11ac) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27654
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Note 10.1 2014 Edition 16 GB 25.6 cm (10.1") Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy Note 10.1 2014 Edition, 25.6 cm (10.1"), 2560 x 1600 pixels, 16 GB, 1.9 GHz, Android, Black

Long summary description Samsung Galaxy Note 10.1 2014 Edition 16 GB 25.6 cm (10.1") Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy Note 10.1 2014 Edition. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 16 GB. Processor frequency: 1.9 GHz. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 540 g. Operating system installed: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.