Samsung logo

Samsung P2770HD computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122827
Info modified on:
22 Aug 2022, 16:26:51
Short summary description Samsung P2770HD computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung P2770HD, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Samsung P2770HD computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung P2770HD. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.