Samsung Galaxy Note 7, 14.5 cm (5.7"), 4 GB, 64 GB, 12 MP, Android 6.0.1, Blue
Samsung Galaxy Note 7. Display diagonal: 14.5 cm (5.7"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.1. Battery capacity: 3500 mAh. Product colour: Blue. Weight: 169 g