Samsung Galaxy Note 5 SM-N920I, 14.5 cm (5.7"), 4 GB, 32 GB, 16 MP, Android 5.1.1, Silver
Samsung Galaxy Note 5 SM-N920I. Display diagonal: 14.5 cm (5.7"), Display resolution: 1440 x 2560 pixels. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1.1. Battery capacity: 3000 mAh. Product colour: Silver. Weight: 171 g