Samsung Galaxy Note 4 SM-N910F, 14.5 cm (5.7"), 3 GB, 32 GB, 16 MP, Android 4.4.4, Black
Samsung Galaxy Note 4 SM-N910F. Display diagonal: 14.5 cm (5.7"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Qualcomm Snapdragon, Processor model: 805. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.4. Battery capacity: 3220 mAh. Product colour: Black. Weight: 176 g