Samsung Galaxy Note 4 SM-N910C, 14.5 cm (5.7"), 2560 x 1440 pixels, 3 GB, 32 GB, 16 MP, Black
Samsung Galaxy Note 4 SM-N910C. Display diagonal: 14.5 cm (5.7"), Display resolution: 2560 x 1440 pixels. Processor frequency: 1.9 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery performance: 3220 mAh. Product colour: Black. Weight: 176 g