Samsung Galaxy Note10 Lite SM-N770F, 17 cm (6.7"), 6 GB, 128 GB, 12 MP, Android 10, Red
Samsung Galaxy Note10 Lite SM-N770F. Display diagonal: 17 cm (6.7"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9810. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Red. Weight: 199 g