Samsung logo

Samsung Galaxy Note 3 Neo SM-N7505 14 cm (5.5") Single SIM Android 4.3 4G 2 GB 16 GB 3100 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52173
Info modified on:
27 Feb 2024, 14:36:24
Short summary description Samsung Galaxy Note 3 Neo SM-N7505 14 cm (5.5") Single SIM Android 4.3 4G 2 GB 16 GB 3100 mAh Black:

Samsung Galaxy Note 3 Neo SM-N7505, 14 cm (5.5"), 2 GB, 16 GB, 8 MP, Android 4.3, Black

Long summary description Samsung Galaxy Note 3 Neo SM-N7505 14 cm (5.5") Single SIM Android 4.3 4G 2 GB 16 GB 3100 mAh Black:

Samsung Galaxy Note 3 Neo SM-N7505. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.7 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.3. Battery capacity: 3100 mAh. Product colour: Black. Weight: 162.5 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.