Samsung logo

Samsung Galaxy M21 SM-M215F 16.3 cm (6.4") 4G USB Type-C 4 GB 64 GB 6000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17921
Info modified on:
27 Jan 2025, 15:27:04
Short summary description Samsung Galaxy M21 SM-M215F 16.3 cm (6.4") 4G USB Type-C 4 GB 64 GB 6000 mAh Blue:

Samsung Galaxy M21 SM-M215F, 16.3 cm (6.4"), 2340 x 1080 pixels, 4 GB, 64 GB, 48 MP, Blue

Long summary description Samsung Galaxy M21 SM-M215F 16.3 cm (6.4") 4G USB Type-C 4 GB 64 GB 6000 mAh Blue:

Samsung Galaxy M21 SM-M215F. Display diagonal: 16.3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.3 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. Battery capacity: 6000 mAh. Product colour: Blue. Weight: 188 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.