Samsung Galaxy J5 (2016) SM-J530G/DS, 13.2 cm (5.2"), 2 GB, 16 GB, 13 MP, Android 7.0, Pink
Samsung Galaxy J5 (2016) SM-J530G/DS. Display diagonal: 13.2 cm (5.2"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7870. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3000 mAh. Product colour: Pink. Weight: 160 g