Samsung logo

Samsung Galaxy J4+ SM-J415F 15.2 cm (6") Single SIM 4G Micro-USB 2 GB 32 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35015
Info modified on:
14 Mar 2024, 17:44:33
Short summary description Samsung Galaxy J4+ SM-J415F 15.2 cm (6") Single SIM 4G Micro-USB 2 GB 32 GB 3300 mAh Black:

Samsung Galaxy J4+ SM-J415F, 15.2 cm (6"), 720 x 1480 pixels, 2 GB, 32 GB, 13 MP, Black

Long summary description Samsung Galaxy J4+ SM-J415F 15.2 cm (6") Single SIM 4G Micro-USB 2 GB 32 GB 3300 mAh Black:

Samsung Galaxy J4+ SM-J415F. Display diagonal: 15.2 cm (6"), Display resolution: 720 x 1480 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 3300 mAh. Product colour: Black. Weight: 178 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.