Samsung Galaxy J4+ SM-J415F, 15.2 cm (6"), 720 x 1480 pixels, 2 GB, 32 GB, 13 MP, Gold
Samsung Galaxy J4+ SM-J415F. Display diagonal: 15.2 cm (6"), Display resolution: 720 x 1480 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3300 mAh. Product colour: Gold. Weight: 178 g