Samsung Galaxy J1 Ace SM-J110M/DS, 10.9 cm (4.3"), 1 GB, 8 GB, 5 MP, Android 4.4.4, White
Samsung Galaxy J1 Ace SM-J110M/DS. Display diagonal: 10.9 cm (4.3"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Marvell, Processor model: PXA1908. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4.4. Battery capacity: 1900 mAh. Product colour: White. Weight: 131 g