Samsung logo

Samsung Galaxy S21+ 5G SM-G996B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 128 GB 4800 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
349
Info modified on:
03 Aug 2025, 18:03:57
Short summary description Samsung Galaxy S21+ 5G SM-G996B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 128 GB 4800 mAh Silver:

Samsung Galaxy S21+ 5G SM-G996B, 17 cm (6.7"), 8 GB, 128 GB, 12 MP, Android 11, Silver

Long summary description Samsung Galaxy S21+ 5G SM-G996B 17 cm (6.7") Dual SIM Android 11 USB Type-C 8 GB 128 GB 4800 mAh Silver:

Samsung Galaxy S21+ 5G SM-G996B. Display diagonal: 17 cm (6.7"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.9 GHz, Processor family: Samsung Exynos, Processor model: 2100. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4800 mAh. Product colour: Silver. Weight: 202 g

Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.