Samsung Galaxy S10e , 14.7 cm (5.8"), 6 GB, 128 GB, 12 MP, Android 9.0, Green
Samsung Galaxy S10e . Display diagonal: 14.7 cm (5.8"), Display resolution: 1080 x 2280 pixels. Processor frequency: 2.7 GHz. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3100 mAh. Product colour: Green. Weight: 150 g