Samsung logo

Samsung Galaxy S10e SM-G970F 14.7 cm (5.8") Android 9.0 4G USB Type-C 6 GB 128 GB 3100 mAh Green

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18303
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy S10e SM-G970F 14.7 cm (5.8") Android 9.0 4G USB Type-C 6 GB 128 GB 3100 mAh Green:

Samsung Galaxy S10e SM-G970F, 14.7 cm (5.8"), 6 GB, 128 GB, 12 MP, Android 9.0, Green

Long summary description Samsung Galaxy S10e SM-G970F 14.7 cm (5.8") Android 9.0 4G USB Type-C 6 GB 128 GB 3100 mAh Green:

Samsung Galaxy S10e SM-G970F. Display diagonal: 14.7 cm (5.8"), Display resolution: 1080 x 2280 pixels. Processor frequency: 2.7 GHz. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. Operating system installed: Android 9.0. Battery capacity: 3100 mAh. Product colour: Green. Weight: 150 g

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.