Samsung logo

Samsung Galaxy S9+ SM-G965F 15.8 cm (6.2") Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84456
Info modified on:
14 Mar 2024, 19:46:46
Short summary description Samsung Galaxy S9+ SM-G965F 15.8 cm (6.2") Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Grey:

Samsung Galaxy S9+ SM-G965F, 15.8 cm (6.2"), 6 GB, 64 GB, 12 MP, Android 8.0, Grey

Long summary description Samsung Galaxy S9+ SM-G965F 15.8 cm (6.2") Android 8.0 4G USB Type-C 6 GB 64 GB 3500 mAh Grey:

Samsung Galaxy S9+ SM-G965F. Display diagonal: 15.8 cm (6.2"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2.8 GHz. RAM capacity: 6 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. Operating system installed: Android 8.0. Battery capacity: 3500 mAh. Product colour: Grey. Weight: 189 g

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.