Samsung Galaxy S5 SM-G900H, 12.9 cm (5.1"), 2 GB, 16 GB, 16 MP, Android 4.4.2, White
Samsung Galaxy S5 SM-G900H. Display diagonal: 12.9 cm (5.1"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.9 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 2800 mAh. Product colour: White. Weight: 145 g