Samsung logo

Samsung Galaxy S20 FE SM-G780GZGDTUR smartphone 16.5 cm (6.5") Dual SIM Android 10 6 GB 128 GB 4500 mAh Mint colour

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
227941
Info modified on:
16 Jul 2024, 11:45:50
Short summary description Samsung Galaxy S20 FE SM-G780GZGDTUR smartphone 16.5 cm (6.5") Dual SIM Android 10 6 GB 128 GB 4500 mAh Mint colour:

Samsung Galaxy S20 FE SM-G780GZGDTUR, 16.5 cm (6.5"), 6 GB, 128 GB, 12 MP, Android 10, Mint colour

Long summary description Samsung Galaxy S20 FE SM-G780GZGDTUR smartphone 16.5 cm (6.5") Dual SIM Android 10 6 GB 128 GB 4500 mAh Mint colour:

Samsung Galaxy S20 FE SM-G780GZGDTUR. Display diagonal: 16.5 cm (6.5"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.84 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Mint colour. Weight: 193 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.