Samsung Galaxy Grand 2 SM-G7105, 13.3 cm (5.25"), 1280 x 720 pixels, 1.5 GB, 8 GB, 8 MP, Black
Samsung Galaxy Grand 2 SM-G7105. Display diagonal: 13.3 cm (5.25"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Battery capacity: 2600 mAh. Product colour: Black. Weight: 166 g