Samsung logo

Samsung Galaxy XCover7 Enterprise Edition 16.8 cm (6.6") Dual SIM Android 14 5G USB Type-C 6 GB 128 GB 4050 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1303
Info modified on:
02 May 2024, 12:34:25
Bullet Points Samsung Galaxy XCover7 Enterprise Edition 16.8 cm (6.6") Dual SIM Android 14 5G USB Type-C 6 GB 128 GB 4050 mAh Black:
  • - 6.6" display with Gorilla Glass Victus+
  • - IP68 & MIL-STD-810H
  • - 6GB RAM / 128GB Storage
  • - 5G Connectivity
  • - Replaceable Battery
Long product name Samsung Galaxy XCover7 Enterprise Edition 16.8 cm (6.6") Dual SIM Android 14 5G USB Type-C 6 GB 128 GB 4050 mAh Black:

6.6", PLS LCD, 1080 x 2408 (FHD+), 6GB/128GB, 50MP/5MP, 4050mAh, 5G, Android 14

Samsung Galaxy XCover7 Enterprise Edition 16.8 cm (6.6") Dual SIM Android 14 5G USB Type-C 6 GB 128 GB 4050 mAh Black:

Outstanding performance to do more at once
Galaxy XCover7 combines Octa-core processing power with 6GB of Memory for fast and efficient performance for the task at hand. Enjoy 128GB of internal storage and add up to 1TB more with microSD card.

Lightning speed wherever you go
Never miss a thing, wherever you are, with the Galaxy XCover7. Tap into hyper-fast connectivity with 5G, making it easier to access the vital data or information you need to carry out tasks in the field.

See every detail, work effortlessly
The expansive 6.6" FHD+ display gives you ample space to view and read with ease. Plus, the 500-nit brightness allows for good visibility even in bright conditions.

Touchscreen built for hands-on work
With its high touch sensitivity, Galaxy XCover7 seamlessly responds to your touch for a smooth workflow even out in the field.

Battery that doesn't slow you down
Keep the momentum going with the long-lasting 4,050mAh battery. When it's running low, power up quickly and easily with 15W Fast Charging and POGO charger. Or simply replace it with an extra battery and keep up the pace.

Built for security, customised for productivity
Look out for your invaluable assets. Galaxy XCover7 is offered with up to 4 generations of OS upgrades and up to 5 years of security updates to keep your device running smooth and your data properly safeguarded by Samsung Knox.

Short summary description Samsung Galaxy XCover7 Enterprise Edition 16.8 cm (6.6") Dual SIM Android 14 5G USB Type-C 6 GB 128 GB 4050 mAh Black:

Samsung Galaxy XCover7 Enterprise Edition, 16.8 cm (6.6"), 6 GB, 128 GB, 50 MP, Android 14, Black

Long summary description Samsung Galaxy XCover7 Enterprise Edition 16.8 cm (6.6") Dual SIM Android 14 5G USB Type-C 6 GB 128 GB 4050 mAh Black:

Samsung Galaxy XCover7 Enterprise Edition. Display diagonal: 16.8 cm (6.6"), Display resolution: 2408 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: MediaTek. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 14. Battery capacity: 4050 mAh. Product colour: Black. Weight: 240 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.