Samsung logo

Samsung Galaxy Core Prime SM-G360G 11.4 cm (4.5") Single SIM Android 4.4.4 4G Micro-USB 1 GB 8 GB 2000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82697
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy Core Prime SM-G360G 11.4 cm (4.5") Single SIM Android 4.4.4 4G Micro-USB 1 GB 8 GB 2000 mAh White:

Samsung Galaxy Core Prime SM-G360G, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 4.4.4, White

Long summary description Samsung Galaxy Core Prime SM-G360G 11.4 cm (4.5") Single SIM Android 4.4.4 4G Micro-USB 1 GB 8 GB 2000 mAh White:

Samsung Galaxy Core Prime SM-G360G. Display diagonal: 11.4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.4. Battery capacity: 2000 mAh. Product colour: White. Weight: 130 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.