Samsung Galaxy Core 2 SM-G355H, 11.4 cm (4.5"), 480 x 800 pixels, 0.75 GB, 4 GB, 5 MP, White
Samsung Galaxy Core 2 SM-G355H. Display diagonal: 11.4 cm (4.5"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2000 mAh. Product colour: White. Weight: 139 g