Samsung Galaxy Star Advance SM-G350E, 10.9 cm (4.3"), 0.5 GB, 4 GB, 3 MP, Android 4.4, White
Samsung Galaxy Star Advance SM-G350E. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz, Processor model: A7. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 1800 mAh. Product colour: White. Weight: 129 g