Samsung logo

Samsung Galaxy Pocket 2 SM-G110H 8.38 cm (3.3") Single SIM Android 4.4 3G Micro-USB 0.5 GB 1200 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126975
Info modified on:
27 Feb 2024, 15:01:15
Short summary description Samsung Galaxy Pocket 2 SM-G110H 8.38 cm (3.3") Single SIM Android 4.4 3G Micro-USB 0.5 GB 1200 mAh White:

Samsung Galaxy Pocket 2 SM-G110H, 8.38 cm (3.3"), 240 x 320 pixels, 0.5 GB, 2 MP, Android 4.4, White

Long summary description Samsung Galaxy Pocket 2 SM-G110H 8.38 cm (3.3") Single SIM Android 4.4 3G Micro-USB 0.5 GB 1200 mAh White:

Samsung Galaxy Pocket 2 SM-G110H. Display diagonal: 8.38 cm (3.3"), Display resolution: 240 x 320 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 1200 mAh. Product colour: White. Weight: 107 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.