Samsung Galaxy Pocket 2 SM-G110H, 8.38 cm (3.3"), 240 x 320 pixels, 0.5 GB, 2 MP, Android 4.4, Black
Samsung Galaxy Pocket 2 SM-G110H. Display diagonal: 8.38 cm (3.3"), Display resolution: 240 x 320 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery performance: 1200 mAh. Product colour: Black. Weight: 107 g