Samsung logo

Samsung Galaxy Z Fold3 5G 19.3 cm (7.6") Dual SIM Android 11 USB Type-C 12 GB 256 GB 4400 mAh Green

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
40215
Info modified on:
12 Nov 2024, 14:25:43
Short summary description Samsung Galaxy Z Fold3 5G 19.3 cm (7.6") Dual SIM Android 11 USB Type-C 12 GB 256 GB 4400 mAh Green:

Samsung Galaxy Z Fold3 5G , 19.3 cm (7.6"), 2208 x 1768 pixels, 12 GB, 256 GB, Android 11, Green

Long summary description Samsung Galaxy Z Fold3 5G 19.3 cm (7.6") Dual SIM Android 11 USB Type-C 12 GB 256 GB 4400 mAh Green:

Samsung Galaxy Z Fold3 5G . Display diagonal: 19.3 cm (7.6"), Display resolution: 2208 x 1768 pixels. Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4400 mAh. Product colour: Green. Weight: 271 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.