Samsung logo

Samsung Galaxy E5 SM-E500H 12.7 cm (5") Dual SIM 4G 1.5 GB 16 GB 2400 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44950
Info modified on:
14 Mar 2024, 19:10:02
Short summary description Samsung Galaxy E5 SM-E500H 12.7 cm (5") Dual SIM 4G 1.5 GB 16 GB 2400 mAh White:

Samsung Galaxy E5 SM-E500H, 12.7 cm (5"), 1280 x 720 pixels, 1.5 GB, 16 GB, 8 MP, White

Long summary description Samsung Galaxy E5 SM-E500H 12.7 cm (5") Dual SIM 4G 1.5 GB 16 GB 2400 mAh White:

Samsung Galaxy E5 SM-E500H. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2400 mAh. Product colour: White. Weight: 120 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.