Samsung logo

Samsung Metro 313 5.08 cm (2") 75.2 g Black Feature phone

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13742
Info modified on:
26 Feb 2024, 15:20:48
Short summary description Samsung Metro 313 5.08 cm (2") 75.2 g Black Feature phone:

Samsung Metro 313, Bar, Dual SIM, 5.08 cm (2"), 0.3 MP, 1000 mAh, Black

Long summary description Samsung Metro 313 5.08 cm (2") 75.2 g Black Feature phone:

Samsung Metro 313. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. Bluetooth. FM radio. Battery capacity: 1000 mAh. Weight: 75.2 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.