Samsung logo

Samsung SM-B312E 5.08 cm (2") 73.7 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99848
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SM-B312E 5.08 cm (2") 73.7 g Black:

Samsung SM-B312E, Bar, Dual SIM, 5.08 cm (2"), Bluetooth, 1000 mAh, Black

Long summary description Samsung SM-B312E 5.08 cm (2") 73.7 g Black:

Samsung SM-B312E. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery capacity: 1000 mAh. Weight: 73.7 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.