Samsung logo

Samsung Galaxy SM-A908B 17 cm (6.7") Single SIM 5G USB Type-C 6 GB 128 GB 4500 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16314
Info modified on:
27 Feb 2024, 14:32:24
Short summary description Samsung Galaxy SM-A908B 17 cm (6.7") Single SIM 5G USB Type-C 6 GB 128 GB 4500 mAh White:

Samsung Galaxy SM-A908B, 17 cm (6.7"), 1080 x 2400 pixels, 6 GB, 128 GB, 48 MP, White

Long summary description Samsung Galaxy SM-A908B 17 cm (6.7") Single SIM 5G USB Type-C 6 GB 128 GB 4500 mAh White:

Samsung Galaxy SM-A908B. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.8 GHz. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Battery capacity: 4500 mAh. Product colour: White. Weight: 206 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.