Samsung Galaxy A7 SM-A700F, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 4.4, White
Samsung Galaxy A7 SM-A700F. Display diagonal: 14 cm (5.5"), Display resolution: 1080 x 1920 pixels. Processor frequency: 1.5 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 2600 mAh. Product colour: White. Weight: 141 g