Samsung logo

Samsung Galaxy A50 SM-A505F 16.3 cm (6.4") Dual SIM 4G USB Type-C 6 GB 128 GB 4000 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11293
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy A50 SM-A505F 16.3 cm (6.4") Dual SIM 4G USB Type-C 6 GB 128 GB 4000 mAh White:

Samsung Galaxy A50 SM-A505F, 16.3 cm (6.4"), 2340 x 1080 pixels, 6 GB, 128 GB, 25 MP, White

Long summary description Samsung Galaxy A50 SM-A505F 16.3 cm (6.4") Dual SIM 4G USB Type-C 6 GB 128 GB 4000 mAh White:

Samsung Galaxy A50 SM-A505F. Display diagonal: 16.3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos, Processor model: 9610. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 25 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product colour: White. Weight: 166 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.