Samsung logo

Samsung Galaxy SM-A057GZSUEUB 17 cm (6.7") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
962
Info modified on:
13 Aug 2024, 13:03:48
Bullet Points Samsung Galaxy SM-A057GZSUEUB 17 cm (6.7") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Silver:
  • - Impressive Display Quality
  • - Designed to capture awesome moments
  • - Awesome Battery
  • - Enhanced processor
Long product name Samsung Galaxy SM-A057GZSUEUB 17 cm (6.7") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Silver:

6.7" 1080 x 2400 (FHD+) PLS LCD, Qualcomm SM6225 - Octa core 2.4GHz/1.9GHz, 50MP-2MP-2MP, Bluetooth 5.1, Android 13

Samsung Galaxy SM-A057GZSUEUB 17 cm (6.7") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Silver:

Dive into immersiveness
Enjoy it all in stellar clarity. With the 6.7-inch FHD+ display, your favourite contents and games become immersive with seamless, vivid picture quality.

Embracing the essentials
A refined build and finish. Available in Light Green, Silver and Black Galaxy A05s brings the style in form factor.

Your moments to savor and share
It's all there. Revisit your landscapes captured with the 50MP Main camera, detailed shots with the 2MP Macro camera, portraits with the 2MP Depth camera for more dimensions, and your favourite selfies with the 13MP Front camera.

Equipped for superior performance
Carry on doing what you love. With a powerful Snapdragon® 680 processor, 4/6GB of memory and 64/128GB internal storage, Galaxy A05s is equipped with the performance capacity for seamless gaming, viewing, and sharing on social media.

Power that keeps you going
The 5,000mAh (typical) battery gives you more time to do what you love—streaming, sharing, gaming and more. And with up to 25W of Super Fast Charging, Galaxy A05s gets back to full power, quickly.

Side Fingerprint Sensor
Your security, double-checked by the side fingerprint sensor accessible only by your fingerprint.

Plug-in and save up
Here for when you need it. The 3.5mm earphone jack is a simple solution always ready for a trusty pair.

Short summary description Samsung Galaxy SM-A057GZSUEUB 17 cm (6.7") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Silver:

Samsung Galaxy SM-A057GZSUEUB, 17 cm (6.7"), 1080 x 2400 pixels, 4 GB, 64 GB, 50 MP, Silver

Long summary description Samsung Galaxy SM-A057GZSUEUB 17 cm (6.7") Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Silver:

Samsung Galaxy SM-A057GZSUEUB. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 1.9 GHz, Processor family: Qualcomm Snapdragon, Processor model: 680. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Silver. Weight: 195 g

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.