Samsung logo

Samsung DVD WRITER SHS203 optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91779
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung DVD WRITER SHS203 optical disc drive Internal:

Samsung DVD WRITER SHS203, Serial ATA, 2 MB, 48x, 20x, 32x, 20x

Long summary description Samsung DVD WRITER SHS203 optical disc drive Internal:

Samsung DVD WRITER SHS203. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 40x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms. Media types supported: DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, Light Scribe DVD±R, Light Scribe CD-R,..., Dimensions (WxDxH): 148.2 x 170 x 42 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.