Samsung logo

Samsung SH-S203D optical disc drive Internal DVD±RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69289
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SH-S203D optical disc drive Internal DVD±RW Black:

Samsung SH-S203D, Black, Tray, Vertical/Horizontal, DVD±RW, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW, DVD-RW..., 2 MB

Long summary description Samsung SH-S203D optical disc drive Internal DVD±RW Black:

Samsung SH-S203D. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Optical drive type: DVD±RW, Disc types supported: CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW, DVD-RW..., Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.