Samsung logo

Samsung SH-S203D optical disc drive Internal Beige

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48943
Info modified on:
24 Feb 2023, 14:13:56
Short summary description Samsung SH-S203D optical disc drive Internal Beige:

Samsung SH-S203D, Beige, Tray, Vertical/Horizontal, Serial ATA, 2 MB, 1500 MB/s

Long summary description Samsung SH-S203D optical disc drive Internal Beige:

Samsung SH-S203D. Product colour: Beige, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB, Burst transfer rate: 1500 MB/s. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 120 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.