Samsung logo

Samsung SH-B123L optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86873
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SH-B123L optical disc drive Internal Black:

Samsung SH-B123L, Black, Serial ATA, 2 MB, 16x, 48x, 8x

Long summary description Samsung SH-B123L optical disc drive Internal Black:

Samsung SH-B123L. Product colour: Black. Interface: Serial ATA, Drive device, buffer size: 2 MB. DVD+R write speed: 16x, CD-R write speed: 48x, DVD+R Double Layer write speed: 8x. BD-ROM read speed: 12x, BD-R Dual Layer read speed: 8x, BD-R read speed: 8x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 210 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.