Samsung logo

Samsung F110 5.08 cm (2") 80 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100087
Info modified on:
26 Feb 2024, 15:20:03
Short summary description Samsung F110 5.08 cm (2") 80 g:

Samsung F110, Slider, 5.08 cm (2"), 176 x 220 pixels, 2 MP, Bluetooth, 800 mAh

Long summary description Samsung F110 5.08 cm (2") 80 g:

Samsung F110. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 250 h. Weight: 80 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.