Samsung logo

Samsung SGH-D710 smartphone 4.83 cm (1.9") 800 mAh Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17058
Info modified on:
27 Feb 2024, 15:01:32
Short summary description Samsung SGH-D710 smartphone 4.83 cm (1.9") 800 mAh Silver:

Samsung SGH-D710, 4.83 cm (1.9"), 176 x 208 pixels, 0.192 GHz, Silver

Long summary description Samsung SGH-D710 smartphone 4.83 cm (1.9") 800 mAh Silver:

Samsung SGH-D710. Display diagonal: 4.83 cm (1.9"), Display resolution: 176 x 208 pixels. Processor frequency: 0.192 GHz. Rear camera type: Single camera. Battery capacity: 800 mAh. Product colour: Silver. Weight: 110 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.