Samsung logo

Samsung SCU-2370 Box CCTV security camera Indoor & outdoor 811 x 508 pixels Floor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51814
Info modified on:
14 Mar 2024, 17:04:59
Short summary description Samsung SCU-2370 Box CCTV security camera Indoor & outdoor 811 x 508 pixels Floor:

Samsung SCU-2370, CCTV security camera, Indoor & outdoor, Wired, Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Portuguese, Floor, Ivory

Long summary description Samsung SCU-2370 Box CCTV security camera Indoor & outdoor 811 x 508 pixels Floor:

Samsung SCU-2370. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Floor, Product colour: Ivory, Form factor: Box. Minimum illumination: 0.00004 lx, Lens viewing angle, horizontal: 55.5°, Lens viewing angle, vertical: 42.5°. Sensor type: EXview HAD CCD. Optical zoom: 37x, Digital zoom: 16x, Focal length range: 3.5 - 129.5 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.