Samsung SBB-SSN, SD, RS-232, Black, Tizen 4.0, 23 W, 100 - 240 V
Samsung SBB-SSN. Compatible memory cards: SD. Serial interface type: RS-232. Product colour: Black. Operating system installed: Tizen 4.0. Power supply: 23 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz