Samsung logo

Samsung S5550 Shark 2 5,59 cm (2.2") 99 g Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34926
Info modified on:
26 Feb 2024, 14:49:38
Short summary description Samsung S5550 Shark 2 5,59 cm (2.2") 99 g Black:

Samsung S5550 Shark 2, Slider, 5,59 cm (2.2"), 5 MP, Bluetooth, 960 mAh, Black

Long summary description Samsung S5550 Shark 2 5,59 cm (2.2") 99 g Black:

Samsung S5550 Shark 2. Form factor: Slider. Display diagonal: 5,59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 623 h. Weight: 99 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.