Samsung S22A450BW, 55.9 cm (22"), 1680 x 1050 pixels, LED, 5 ms, Black
Samsung S22A450BW. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black