Samsung logo

Samsung S19A10N computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90874
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S19A10N computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Samsung S19A10N, 47 cm (18.5"), 1366 x 768 pixels, LCD, 5 ms, Black

Long summary description Samsung S19A10N computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Samsung S19A10N. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 45°, Viewing angle, vertical: 45°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.