Samsung logo

Samsung Digimax S 850 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13184
Info modified on:
04 Apr 2019, 07:44:17
Short summary description Samsung Digimax S 850 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black:

Samsung Digimax S 850, 8.1 MP, 3264 x 2448 pixels, 1/1.8", CCD, 5x, Black

Long summary description Samsung Digimax S 850 1/1.8" 8.1 MP CCD 3264 x 2448 pixels Black:

Samsung Digimax S 850. Megapixel (approx.): 8.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 7.8 - 39 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. PictBridge. Weight: 172 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.