Samsung logo

Samsung RZ32M7125WW Upright freezer Freestanding 323 L F White

Data-sheet quality:
created/standardized by Icecat
Product views:
51574
Info modified on:
04 Mar 2025, 15:39:38
Short summary description Samsung RZ32M7125WW Upright freezer Freestanding 323 L F White:

Samsung RZ32M7125WW, 323 L, 21 kg/24h, SN-T, No Frost system, F, White

Long summary description Samsung RZ32M7125WW Upright freezer Freestanding 323 L F White:

Samsung RZ32M7125WW. Freezer net capacity: 323 L, Climate class: SN-T, Freezing capacity: 21 kg/24h, Storage time during power failure: 12 h, Noise level: 40 dB, Star rating: 4*, No Frost system. Door hinge: Left/right. Lamp type: LED. Energy efficiency compliance: F, Annual energy consumption: 329 kWh. Product colour: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.